EN
  • EN
  • DE

SFD2D18HP-3R3N-R-S-LF

Part No SFD2D18HP-3R3N-R-S-LF
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 318890-SFD2D18HP-3R3N-R-S-LF
Ultra Librarian 3D Model Ultra Librarian SFD2D18HP-3R3N-R-S-LF CAD Model

Description

The SFD2D18HP-3R3N-R-S-LF is a power inductor designed for use in various power supply and DC-DC converter applications. This inductor is characterized by its compact size, high inductance value, and ability to handle significant current levels, making it suitable for applications requiring efficient power conversion and filtering.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters for voltage regulation.
  • Power Supplies: Employed in regulated power supplies for electronic devices, providing stable and filtered power.
  • EMI Filtering: Applied in EMI (electromagnetic interference) filters to reduce noise and ensure electromagnetic compatibility.
  • LED Lighting: Utilized in LED driver circuits to provide constant current and voltage regulation for efficient LED operation.
  • Automotive Electronics: Incorporated in automotive power systems for voltage regulation and noise filtering in various electronic modules.

Features

  • High Inductance Value: Offers a 3.3μH inductance, suitable for efficient energy storage and filtering.
  • High Current Handling: Designed to handle substantial current levels without saturation, ensuring stable performance.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving efficiency.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Efficient Power Conversion: Enables efficient energy transfer and voltage regulation in power supply circuits.
  • Reduced EMI Noise: Filters out electromagnetic interference, ensuring stable and reliable operation of electronic devices.
  • Space Saving: Compact design allows for integration into small electronic devices and modules.
  • Improved System Reliability: Stable performance under high current conditions enhances the reliability of power systems.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The SFD2D18HP-3R3N-R-S-LF inductor is typically constructed with a ferrite core material, which provides high permeability and low core losses. It is surface mountable (SMD) and suitable for automated assembly processes. The inductor's specifications include a saturation current rating that indicates the current level at which the inductance value drops significantly. It also features a shielded construction to minimize electromagnetic radiation. Its robust design and compliance with industry standards make it a reliable component for power management applications, ensuring stable and efficient operation of electronic devices across various industries.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess