EN
  • EN
  • DE

SM7745HV-11.2896M

Part No SM7745HV-11.2896M
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 327182-SM7745HV-11.2896M
Ultra Librarian 3D Model Ultra Librarian SM7745HV-11.2896M CAD Model

Description

The SM7745HV-11.2896M is a crystal oscillator, likely a surface mount device (SMD), operating at a frequency of 11.2896 MHz. Crystal oscillators are crucial components in electronic circuits, providing a stable and accurate clock signal for various applications.

Applications

  • Microcontrollers: Providing the timing reference for microcontroller operations.
  • Communication Systems: Used in transceivers and other communication equipment for signal generation and synchronization.
  • Digital Circuits: Clocking digital logic circuits, ensuring synchronized operation.
  • Audio Equipment: Serving as a frequency standard in audio processing and playback devices.
  • Real-Time Clocks (RTC): Providing a stable time base for RTC modules.

Features

  • Frequency: 11.2896 MHz, offering a specific clocking frequency.
  • High Stability: Crystal oscillators provide stable and accurate frequency output.
  • SMD Package: Surface mount design for automated assembly and compact size.
  • Low Jitter: Minimal phase noise, ensuring clean and reliable clock signal.
  • Wide Operating Temperature: Can operate in various environmental conditions.

Benefits

  • Accurate Timing: Ensures precise timing for critical applications.
  • Reliable Performance: Stable frequency output for dependable operation.
  • Easy Integration: SMD package facilitates efficient assembly on PCBs.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Cost-Effective: Provides a cost-efficient solution for generating clock signals.

This crystal oscillator likely requires a supply voltage within the standard range for such devices, such as 3.3V or 5V. The specific operating temperature range and other electrical characteristics would be detailed in the manufacturer's datasheet. It's commonly used where a precise and stable timing reference is needed, such as in network devices, embedded systems, and various consumer electronics.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess