EN
  • EN
  • DE

LTV-816S-TP-B-CU

Part No LTV-816S-TP-B-CU
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072925-LTV-816S-TP-B-CU
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816S-TP-B-CU CAD Model

Description

The LTV-816S-TP-B-CU is a surface-mount phototransistor optocoupler from Lite-On Inc. It incorporates a gallium arsenide (GaAs) infrared emitting diode coupled with a silicon phototransistor detector. Designed for electrical isolation between circuits in a surface-mount configuration, the "-TP-B-CU" likely indicates specific testing, packaging, or lead forming characteristics influencing its performance or handling.

Applications

  • SMD Applications: Ideal for surface-mount device (SMD) applications where automated assembly is required.
  • Power Supplies: Provides feedback isolation in switching mode power supplies (SMPS).
  • Industrial Control: Interfaces input/output signals in industrial control systems, such as PLCs.
  • Data Communications: Isolates data lines, preventing ground loops and reducing noise in communication equipment.
  • Motor Control: Isolates control signals in motor drive circuits.

Features

  • Surface Mount Package: Facilitates automated assembly and high-density board designs.
  • High Isolation Voltage: Offers a high level of electrical isolation, enhancing safety and reliability.
  • Compact Size: Small footprint makes it suitable for space-constrained applications.
  • CTR (Current Transfer Ratio): Efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliance: Compliant with environmental standards for restricted substances.

Benefits

  • Automation: Surface mount design supports automated assembly, reducing manufacturing costs.
  • Safety: High isolation voltage protects circuits and personnel from electrical hazards.
  • Space Efficiency: Compact package enables use in high-density applications.
  • Reliable Signal Transfer: Stable CTR ensures consistent signal transfer over a range of operating conditions.
  • Improved Signal Integrity: Reduces ground loops in data communication, enhancing signal quality.

Additional Details

The LTV-816S-TP-B-CU is typically operated with a forward current (IF) of around 20mA. It is designed for reflow soldering processes. Critical parameters include the collector-emitter voltage (VCEO) and current transfer ratio (CTR). Refer to the Lite-On Inc. datasheet for detailed electrical specifications, application guidelines, and specific information pertaining to the “-TP-B-CU” designation.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0595 $58.0125
2,365+ $0.0489 $115.6485
3,660+ $0.0474 $173.4840
5,040+ $0.0459 $231.3360
6,530+ $0.0443 $289.2790
8,725+ $0.0397 $346.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess