EN
  • EN
  • DE

ST413HC 96.0000MHZ

Part No ST413HC 96.0000MHZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 343312-ST413HC 96.0000MHZ
Ultra Librarian 3D Model Ultra Librarian ST413HC 96.0000MHZ CAD Model

Description

The ST413HC 96.0000MHZ is a crystal oscillator. These oscillators use the piezoelectric effect of a quartz crystal to create a very stable and accurate frequency signal. They are fundamental in applications needing precise timing.

Applications

  • Networking Equipment: Used as a clock source for routers, switches, and other networking devices, ensuring accurate data transmission.
  • Communication Systems: Provides a stable carrier frequency for radio transmitters and receivers.
  • High-Speed Data Acquisition: Used in data acquisition systems to synchronize sampling rates and ensure accurate data capture.
  • Instrumentation and Measurement: Used in frequency counters, signal generators, and other instruments for precise frequency generation and measurement.
  • Microprocessors and Microcontrollers: Serves as the primary clock source for microprocessors and microcontrollers.

Features

  • High Frequency: Operates at a frequency of 96.0000 MHz.
  • Excellent Frequency Stability: Provides a stable frequency output over a wide range of operating conditions.
  • Low Jitter: Minimizes timing variations in the output signal, ensuring reliable performance.
  • Compact Size: The small form factor allows for easy integration into space-constrained designs.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • Precise Timing: Provides accurate timing signals for a wide range of electronic applications.
  • Stable Operation: Ensures stable operation even under varying environmental conditions.
  • Improved System Performance: Contributes to improved overall system performance and reliability.
  • Easy to Integrate: Can be easily integrated into existing and new designs.
  • Long-Term Reliability: Offers long-term stability and reliable operation.

Additional Details

The ST413HC series is likely a surface mount crystal oscillator. The 96.0000MHz denotes the operating frequency. Critical specifications to consult on the datasheet would be the frequency tolerance (in ppm), the frequency stability over temperature, the operating voltage, the load capacitance, and the operating temperature range.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess