EN
  • EN
  • DE

TC6208

Part No TC6208
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 357210-TC6208
Ultra Librarian 3D Model Ultra Librarian TC6208 CAD Model

Description

The TC6208 is a temperature sensor integrated circuit, often used for monitoring temperature in various electronic systems. It's a low-power device, making it suitable for battery-powered applications.

Applications

  • Temperature monitoring in electronic devices
  • Thermal management systems
  • Battery chargers
  • Power supplies
  • Consumer electronics

Features

  • Digital Temperature Sensor: Provides a digital output signal proportional to temperature.
  • Low Power Consumption: Minimizes energy usage, extending battery life.
  • High Accuracy: Provides accurate temperature measurements.
  • Digital Interface: Allows for easy communication with microcontrollers and other digital systems.
  • Small Package Size: Enables compact circuit designs.

Benefits

  • Simplified Temperature Monitoring: Integrates all necessary components for temperature sensing into a single IC.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Accurate Temperature Readings: Ensures reliable temperature monitoring.
  • Easy Integration: Digital interface simplifies connection to other systems.
  • Reduced Board Space: Small package size minimizes the footprint on the circuit board.

Technical Specifications (Likely)

While specifications vary, common characteristics of the TC6208 temperature sensor include:

  • Temperature Range: Typically -40°C to +125°C.
  • Accuracy: Varies, but commonly around ±1°C to ±2°C.
  • Supply Voltage: Typically 2.7V to 5.5V.
  • Interface: Often I2C or SPI.
  • Resolution: Can range from 9 to 12 bits.

The TC6208 temperature sensor is a versatile and efficient solution for monitoring temperature in a wide range of electronic applications. Its low power consumption and digital interface make it easy to integrate into various systems.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess