EN
  • EN
  • DE
  • IT

TNR12G331K

Part No TNR12G331K
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374626-TNR12G331K
Ultra Librarian 3D Model Ultra Librarian TNR12G331K CAD Model

Description

The TNR12G331K is a varistor used for transient voltage suppression. It is designed to protect electronic circuits from voltage surges, such as those caused by lightning, ESD, or inductive switching. This varistor is part of the TNR (Transient Voltage Suppressor) series. The '12' likely relates to the component's diameter of 12mm. The '331' code probably indicates the varistor voltage, and the 'K' indicates the tolerance.

Applications:

  • Power Supplies: Protecting AC/DC and DC/DC power supplies from voltage spikes.
  • Industrial Equipment: Safeguarding programmable logic controllers (PLCs) and other industrial control systems.
  • Consumer Electronics: Used in televisions, computers, and other appliances.
  • Telecommunications Equipment: Protecting sensitive communication lines and network devices.
  • Automotive Electronics: Protecting onboard electronic control units (ECUs) and sensors.

Features:

  • High Surge Current Capability: Can withstand high surge currents without degradation or failure.
  • Fast Response Time: Responds rapidly to voltage transients, providing effective protection.
  • Low Leakage Current: Exhibits minimal leakage current under normal operating conditions.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.
  • Compact Size: Enables easy integration into space-constrained applications.

Benefits:

  • Improved System Reliability: Reduces the risk of equipment failure due to voltage surges.
  • Enhanced Circuit Protection: Prevents damage to sensitive components.
  • Extended Product Lifespan: Protects against premature aging of electronic devices.
  • Reduced Downtime: Minimizes disruptions caused by surge-related failures.
  • Cost Savings: Avoids costly repairs and replacements of damaged equipment.

Additional Details:

The specific voltage rating of the TNR12G331K can be deduced from the '331' code, likely indicating a varistor voltage around 330V (33 x 10^1). The 'K' represents a tolerance of ±10%. Consult the manufacturer's datasheet for precise electrical characteristics, including maximum surge current, clamping voltage, and energy absorption capability. Varistors function by presenting a high impedance under normal operating conditions but switching to a low impedance when the voltage exceeds a specific threshold, diverting the surge current away from protected components and limiting the voltage across them. This helps prevent damage and ensures the reliable operation of electronic systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess