EN
  • EN
  • DE
  • IT

MAX3001EEBP+T

Part No MAX3001EEBP+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description MAX3001E - Voltage Level Transla
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State
Data Rate 4Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFBGA, CSPBGA
Supplier Device Package 20-UCSP (2.03x2.54)
Standard Package 120 pcs
Win Source Part Number 210157-MAX3001EEBP+T
Ultra Librarian 3D Model Ultra Librarian MAX3001EEBP+T CAD Model

Description

Maxim Integrated MAX3001EEBP+T Interface - Transceivers

The MAX3001EEBP+T from Maxim Integrated is a robust, high-performance interface transceiver designed for bidirectional communication in multi-voltage digital systems. This integrated circuit is part of the MAX3000E series and is optimized to translate signals between two logic levels with different operating voltages, making it an essential component for systems that require level translation capabilities.

This device features a 16-pin TQFN package and operates over a broad voltage range of 1.2V to 3.6V on the Vcc side and 1.65V to 5.5V on the VL side, providing users with the flexibility to interface between low-voltage digital logic and higher voltage systems without the need for additional components. The MAX3001EEBP+T is capable of running at a maximum data rate of 50Mbps, ensuring high-speed data transfer for applications that demand quick and efficient communication.

One of the key advantages of the MAX3001EEBP+T is its auto-direction sensing feature, which eliminates the need for a direction control signal. This allows for easier implementation and reduced design complexity. Additionally, the device has integrated pull-up resistors, further simplifying the design by reducing external component count.

The MAX3001EEBP+T also offers robust ESD protection, with ±15kV Human Body Model (HBM) on the I/O lines, ensuring the reliability and longevity of the product even in harsh electrical environments. This makes it suitable for a wide range of applications including cell phones, PDAs, laptops, and other portable devices where interface protection is crucial.

For power-conscious designs, the MAX3001EEBP+T includes a shutdown feature that reduces the supply current to less than 1µA, significantly extending battery life in portable applications. The device is also fully specified for operation from -40°C to +85°C, ensuring consistent performance across a wide range of temperatures.

In summary, the Maxim Integrated MAX3001EEBP+T is a versatile, high-speed level translator that offers auto-direction sensing, integrated pull-ups, and excellent ESD protection, making it an ideal choice for interfacing in multi-voltage systems.

You May Also Be Interested in

Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $149.7804 $149.7804
2+ $144.7873 $289.5746
3+ $129.8093 $389.4279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess