EN
  • EN
  • DE

TNR30MGA33-T

Part No TNR30MGA33-T
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374637-TNR30MGA33-T
Ultra Librarian 3D Model Ultra Librarian TNR30MGA33-T CAD Model

Description

The TNR30MGA33-T is a transient voltage suppressor (TVS) varistor designed to protect electronic circuits from voltage surges and transient events. The "-T" likely indicates a taped version for automated assembly. It effectively safeguards sensitive components against electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power Supplies: Protection against voltage spikes and surges in power supplies.
  • Industrial Control Systems: Safeguards sensitive control circuitry from transient voltages in industrial environments.
  • Consumer Electronics: Protects devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications Equipment: Provides protection for communication lines and equipment.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes.

Features

  • High Surge Current Capability: Able to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Wide Operating Voltage Range: Suitable for various voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Taped for Automated Assembly: Facilitates high-volume manufacturing by enabling automatic placement on circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Improved Manufacturing Efficiency: The taped version reduces assembly time and cost in high-volume production.

The TNR30MGA33-T varistor is constructed using a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, it rapidly decreases its resistance, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Varistor Voltage: Typically around 33V (this can vary slightly depending on the manufacturer)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical)
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The robust design and reliable performance of the TNR30MGA33-T, combined with its suitability for automated assembly, make it a popular choice for surge protection in a wide array of electronic applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess