EN
  • EN
  • DE

SB30100FCT

Part No SB30100FCT
Manufacturer PACELEADER INDUSTRIAL
Description SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PACELEADER INDUSTRIAL
Win Source Part Number 1246469-SB30100FCT
Manufacturer Homepage www.paceleader.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB30100FCT CAD Model

Description

The SB30100FCT is a Schottky Barrier Rectifier with a high current capacity, manufactured by PACELEADER INDUSTRIAL. It is designed for high-efficiency rectification in power supplies, inverters, and other high-frequency applications where low forward voltage drop and fast switching are crucial.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes in inductive loads
  • Polarity Protection
  • Solar Power Systems

Features:

  • High Current Capability: Supports up to 30A of forward current.
  • Low Forward Voltage Drop: Reduces power loss and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Low Power Loss: Improves overall system efficiency.

Benefits:

  • Increased Efficiency: Minimizes power consumption in power conversion circuits.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Improved Reliability: High surge current capability ensures reliable operation.
  • Compact Design: Available in a TO-220 package for easy mounting and thermal management.

Technical Specifications:

The SB30100FCT has a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 30A. Its forward voltage (VF) is typically around 0.85V at 15A. The peak surge current is quite high, supporting robust operation. The operating temperature range is typically -65°C to +150°C. It is commonly available in a TO-220 package for easy heatsinking and thermal management. The low reverse leakage current improves overall power efficiency.

The SB30100FCT is well-suited for demanding applications requiring high current and high efficiency, making it ideal for modern power electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
580+ $0.1998 $115.8840
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,595+ $0.1813 $289.1735
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess