EN
  • EN
  • DE

106K100CS4-FA

Part No 106K100CS4-FA
Catalog Film Capacitors
Description CAPACITOR MLP 10UF 100V THRU-HOL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Tolerance ±10%
Voltage Rating - AC 80V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 3 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 14-DIP
Size / Dimension 0.996" L x 0.500" W (25.30mm x 12.70mm)
Height - Seated (Max) 0.248" (6.30mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520254-106K100CS4-FA
Ultra Librarian 3D Model Ultra Librarian 106K100CS4-FA CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP FILM 0.022UF 10% 100VDC RAD
Need more? Email Us
Panasonic
CAP FILM 2.2UF 10% 450VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.022UF 5% 100VDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 760VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 560VDC RAD
Need more? Email Us
Kemet
CAP FILM 1000PF 10% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 6.8UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2200PF 5% 100VDC RADIAL
Lowest to $0.1494

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess