The Panasonic 2R5TPD1000M8 is a 2.5V, 1000mF surface-mount tantalum capacitor. It is a high-performance capacitor that is well-suited for a wide range of applications, including power electronics, automotive electronics, and industrial electronics.
The 2R5TPD1000M8 has a number of features that make it a good choice for many applications. It has a low ESR (equivalent series resistance), which means that it can deliver high current pulses with low voltage drop. It also has a high ripple current rating, which makes it suitable for use in applications with high-frequency switching noise. Additionally, the 2R5TPD1000M8 has a wide operating temperature range (-55°C to +125°C), making it suitable for use in harsh environments.
Here are some of the key features of the Panasonic 2R5TPD1000M8 capacitor:
High capacitance: 1000mF
Low ESR: 2.5mΩ
High ripple current rating: 3.0A
Wide operating temperature range: -55°C to +125°C
Long life expectancy: 10,000 hours at +125°C
The Panasonic 2R5TPD1000M8 capacitor is a good choice for a wide range of applications, including:
Power electronics: The 2R5TPD1000M8 capacitor can be used in power electronics applications such as SMPS (switch mode power supplies), DC/DC converters, and voltage regulators. It can also be used in motor control applications and other applications where high current pulses are required.
Automotive electronics: The 2R5TPD1000M8 capacitor is well-suited for automotive electronics applications due to its wide operating temperature range and high ripple current rating. It can be used in applications such as engine control units, ABS systems, and airbag controllers.
Industrial electronics: The 2R5TPD1000M8 capacitor can be used in a variety of industrial electronics applications, such as factory automation equipment, medical devices, and telecommunications equipment. It is also well-suited for use in renewable energy applications such as solar and wind power systems.
Overall, the Panasonic 2R5TPD1000M8 is a high-performance tantalum capacitor that is well-suited for a wide range of applications. It has a low ESR, high ripple current rating, wide operating temperature range, and long life expectancy.