The 2SA1309A-R(TA) is a PNP bipolar junction transistor (BJT) manufactured by Panasonic. Designed for amplifier and high-speed switching applications, it offers reliable performance and efficiency. The ‘R’ designation typically indicates a specific hFE (DC current gain) ranking. The TA suffix relates to the specific packaging and production standards.
Applications
- Amplifier circuits
- High-speed switching
- Audio amplification
- Power supply regulation
- Motor control circuits
Features
- PNP Bipolar Junction Transistor (BJT)
- High collector current (IC = -1A)
- Low saturation voltage
- High transition frequency (fT) for high-speed switching
- Good linearity in amplification
- Compact package size
Benefits
- Enhances amplification efficiency with low saturation voltage.
- Enables fast switching speeds for various electronic circuits.
- Provides stable performance in audio amplification stages.
- Improves power regulation in different electronic devices.
- Offers reliable control in motor driving applications.
Additional Details
The 2SA1309A-R(TA) typically has a collector-emitter voltage (VCEO) of around -50V. The DC current gain (hFE) range is dependent on the 'R' rank but generally falls within a specified range suitable for linear amplification. The device comes in a small form-factor package, usually SOT-89 or similar, designed for surface mounting. It is commonly used in portable devices and consumer electronics where space is a constraint. Its operating temperature range is from -55°C to +150°C. Complementary NPN transistor is 2SC3328A.