2SB1462-R Transistor
The 2SB1462-R is a PNP transistor ideal for medium power requirements. Versatile and durable, it is suitable for various professional and domestic electronics projects.
- Applications/Projects:
- Power regulation circuits
- Analog signal processing
- Electronic toys
- Electric vehicle technologies
- Features and Benefits:
- High breakdown voltage: Provides enhanced safety in high-voltage environments.
- Durable performance: Capable of withstanding repeated thermal cycles.
- State-of-the-art fabrication: Ensures precise current control.
- Additional Details:
- Package type: TO-126.
- Voltage rating: 50V.
- Current rating: 2A.
- Adapts to an assortment of technological applications effectively.