EN
  • EN
  • DE

2SB710AR(TX)+

Part No 2SB710AR(TX)+
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815194-2SB710AR(TX)+
Ultra Librarian 3D Model Ultra Librarian 2SB710AR(TX)+ CAD Model

Description

The 2SB710AR(TX)+ is a PNP bipolar junction transistor (BJT) manufactured by Panasonic. It's designed for use in switching and amplification circuits across various electronic applications. The '2SB' prefix identifies it as a PNP transistor. The suffix 'AR(TX)+' indicates specific characteristics like gain range, taping details for automated assembly, and likely RoHS compliance. This transistor provides a good balance of power handling and switching speed for general-purpose applications.

Applications:

  • Switching Circuits: Used in electronic control systems for switching loads.
  • Amplification Stages: Employed in audio and general-purpose amplifiers.
  • Motor Control: Applied in basic motor control circuits for smaller motors.
  • Power Supplies: Integrated into linear power supplies for voltage regulation.
  • Signal Processing: Used in signal conditioning and processing circuits.

Features:

  • PNP Configuration: Suitable for circuit designs requiring PNP transistors.
  • Medium Current Capability: Capable of handling moderate current levels.
  • Low Saturation Voltage: Provides efficient switching characteristics.
  • Through-Hole Package: Typically packaged in a through-hole format for easy PCB assembly.
  • RoHS Compliance: Meets environmental standards for lead-free components (if '+' denotes RoHS).

Benefits:

  • Versatile Applications: Suitable for diverse general-purpose applications.
  • Efficient Switching: Offers reliable switching performance with minimal losses.
  • Simple Integration: Easy to incorporate into existing circuit designs.
  • Reliable Operation: Provides stable and dependable performance.
  • Environmentally Compliant: RoHS compliance ensures reduced environmental impact.

Additional Details:

The 2SB710AR(TX)+ is commonly packaged in a TO-92 or similar through-hole configuration. Key electrical specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The current gain (hFE) is an important parameter for amplification purposes. The operating temperature range is generally between -55°C and +150°C. It is intended for applications that require a PNP transistor with medium power and switching characteristics. Consult the official Panasonic datasheet for comprehensive details on electrical specifications, thermal properties, and packaging information.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess