EN
  • EN
  • DE

2SC1473-R

Part No 2SC1473-R
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 200V 0.07A 3-Pin TO-92-B1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 12737-2SC1473-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SC1473R
Introduction Date October 08, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC1473-R CAD Model

Description

Overview of 2SC1473-R

The 2SC1473-R is a robust NPN bipolar junction transistor renowned for its high-speed switching capabilities and substantial amplification performance. It is widely used in electronics projects that demand high reliability and efficiency. As a component in the semiconductor category, it is integral to a broad spectrum of electronic designs where signal management is crucial.

Features and Benefits

  • High-Speed Performance: Offers rapid switching abilities, essential for high-frequency applications.
  • High Gain: Provides excellent gain for amplification purposes, ensuring signals are strengthened effectively.
  • Thermal Stability: Designed to operate efficiently over varying temperature ranges, ensuring stable performance.
  • Versatile Application: Suitable for numerous electronic applications due to its balanced features.

Applications and Projects

  • High-Frequency Circuits: Ideal for circuits that require rapid signal processing and modulation.
  • Telecommunications: Used in devices and systems that demand robust signal handling capabilities.
  • Industrial Electronics: Employed in industrial applications where reliability is paramount.
  • Signal Amplification: Vital for projects related to audio-visual signal amplification and control.

Additional Details

The 2SC1473-R is recognized for its quality construction and consistent accuracy. Its ability to handle high-speed operations makes it suitable for complex electronic applications with demanding requirements. It is typically produced by leading manufacturers, ensuring adherence to high-quality standards that promise reliability and efficiency across various applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess