EN
  • EN
  • DE

2SC2480-S

Part No 2SC2480-S
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 20V 0.05A 3-Pin Mini3-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 155318-2SC2480-S
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2480
Introduction Date July 11, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2480-S CAD Model

Description

Introduction to 2SC2480-S Transistor

The 2SC2480-S is a robust NPN silicon epitaxial transistor developed for a wide array of switching and amplification tasks. This component efficiently facilitates the amplification of low-frequency signals and excels in moderate power amplifications, making it a staple in modern electronics.

Features and Benefits

  • Excellent Gain Characteristics: Offers high gain, ensuring effective amplification of even the smallest signal inputs.
  • Low On-State Resistance: Contributes to reduced heat generation, extending the lifespan of electronic components.
  • Thermal Stability: Maintains stability over a range of temperatures, providing reliable performance in varying environments.
  • Compact Size: Facilitates easy integration into compact circuit designs, ideal for space-constrained applications.

Applications

The 2SC2480-S finds its application in several fields:

  • Infrared Transmitter Circuits: Works efficiently in IR signal transmission due to its impeccable switching capabilities.
  • Battery-Powered Devices: Suitable for use in equipment where power efficiency is crucial to prolong battery life.
  • Signal Processing Circuits: Ideal for circuits that demand precise signal amplification without distortion.
  • LED Drivers: Effectively used in LED applications for consistent illumination.

Additional Information

The 2SC2480-S transistor is designed and tested by reputable manufacturers to ensure both efficiency and safety. The device's versatility extends its utility across diverse platforms, offering a reliable solution to engineers and designers aiming for performance and cost-effectiveness. It encapsulates a perfect blend of innovation and practicality to suit the evolving needs of the electronics industry.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess