EN
  • EN
  • DE

2SC4627

Part No 2SC4627
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description Silicon NPN epitaxial planer type(For high-frequency amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1125733-2SC4627
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4627 CAD Model

Description

The 2SC4627 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. This transistor is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. It is commonly used in various communication devices and RF circuits, appreciated for its good gain and low noise characteristics.

Applications

  • VHF/UHF Amplifiers
  • Oscillators
  • Mixers
  • FM radio receivers
  • Television tuners

Features

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes added noise in the receiver chain.
  • High Transition Frequency (fT): Suitable for VHF and UHF applications.
  • Small Package: Allows for compact circuit designs.
  • Epitaxial Planar Structure: Offers improved performance and reliability.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain amplifies signals, improving overall performance.
  • Stable Operation: Designed for reliable performance in demanding RF applications.
  • Compact Design: Small package facilitates integration into space-constrained devices.
  • Enhanced Signal Quality: Minimizes distortion and noise in the amplified signal.

Additional Details

The 2SC4627 typically features a noise figure of around 1.5 dB at VHF frequencies. Its transition frequency (fT) is high, enabling operation well into the UHF band. The transistor is typically biased with a collector current in the range of a few milliamperes and a collector-emitter voltage of several volts. The specific package is designed to minimize parasitic inductance and capacitance, which is crucial for high-frequency performance. It is important to carefully select biasing components to achieve optimal performance in amplifier circuits.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess