ON Semiconductor 2SD1347 Bipolar Transistor Overview
The ON Semiconductor 2SD1347 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and electronics enthusiasts alike.
With its robust design, the 2SD1347 is capable of handling a collector current of up to 1.5 A, which makes it suitable for moderate power switching and amplification tasks. Its collector-emitter voltage (Vceo) is rated at 60 V, providing a good balance between power handling capability and voltage withstand level.
The 2SD1347 features a low saturation voltage, which contributes to its efficiency by minimizing power loss when the transistor is in the 'on' state. This characteristic is particularly important in applications where power conservation is crucial, such as in battery-operated devices. Additionally, the device boasts a fast switching speed, enhancing its performance in circuits that require quick transitions between states.
ON Semiconductor's commitment to quality is evident in the 2SD1347's construction, which is designed to ensure long-term reliability. The transistor's operating temperature range extends from -55°C to +150°C, allowing it to function effectively in a wide range of environmental conditions.
This transistor is typically used in power management applications, including DC-DC converters, power supplies, and motor controls, as well as in audio amplifiers and other consumer electronics. Its TO-126 package is a compact, through-hole design that facilitates easy integration into various circuit boards.
The 2SD1347 is a testament to ON Semiconductor's expertise in semiconductor technology, offering a combination of performance, efficiency, and reliability. Whether for professional or hobbyist projects, the 2SD1347 is an excellent choice for those in need of a dependable NPN transistor.