EN
  • EN
  • DE

2SD1274C

Part No 2SD1274C
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 1037299-2SD1274C
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1274C CAD Model

Description

The 2SD1274C is an NPN epitaxial silicon transistor manufactured by Panasonic. It is designed for power switching applications, such as driving relays, solenoids, and DC motors.

Applications

  • Relay drivers
  • Solenoid drivers
  • DC motor drivers
  • Switching regulators
  • Inverter circuits
  • Power amplifiers

Features

  • High collector current capability
  • Low saturation voltage
  • High DC current gain
  • Fast switching speed
  • High power dissipation

Benefits

  • Efficient switching: Low saturation voltage reduces power dissipation and improves efficiency in switching applications.
  • High current drive capability: Suitable for driving inductive loads such as relays and solenoids.
  • High gain: Enables the transistor to be driven directly from logic-level signals.
  • Fast switching speed: Allows for high-frequency operation in switching regulators and inverters.
  • Robust design: Can handle high power levels and provides reliable operation in demanding applications.

Additional Details

The 2SD1274C is housed in a through-hole package, likely TO-220 or similar, designed for efficient heat dissipation. The 'C' suffix likely denotes a specific gain or other electrical characteristic variant of the 2SD1274. The transistor is designed to operate within specific voltage and current limits, which must be observed to avoid damage.

Proper biasing is critical for reliable operation. The base resistor should be selected to provide sufficient base current to saturate the transistor when driving a load. A flyback diode is typically used when driving inductive loads to protect the transistor from voltage spikes generated when the load is switched off. Heat sinking may be required to maintain the transistor's junction temperature within acceptable limits, especially when operating at high power levels.

When selecting a transistor for power switching applications, it's important to consider the collector current, collector-emitter voltage, power dissipation, and switching speed requirements. The 2SD1274C provides a good balance of these characteristics, making it suitable for a wide range of power switching applications. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess