EN
  • EN
  • DE

2SD1820

Part No 2SD1820
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon PNP epitaxial planer type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126347-2SD1820
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1820 CAD Model

Description

The 2SD1820 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for high-current switching applications. This transistor is commonly found in power supplies, motor control circuits, and other high-power electronic devices.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power amplifiers
  • Inverters

Features:

  • High collector current: IC = 7A (Maximum)
  • Low saturation voltage: VCE(sat) = 0.5V (Typical) at IC = 5A
  • High-speed switching: tf = 0.2 μs (Typical)
  • High power dissipation: PC = 50W
  • Good linearity and gain characteristics
  • RoHS compliant

Benefits:

  • Efficient switching performance in power circuits
  • Low power loss due to low saturation voltage
  • Reduced heat generation, enhancing reliability
  • Improved energy efficiency of the circuit
  • Stable and predictable behavior
  • Environmentally friendly

Additional Details:

Absolute Maximum Ratings:

  • Collector-Base Voltage (VCBO): 80V
  • Collector-Emitter Voltage (VCEO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 7A
  • Base Current (IB): 1A
  • Collector Power Dissipation (PC): 50W (Ta=25°C)
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55°C to +150°C

Electrical Characteristics (at Ta=25°C):

  • Collector Cutoff Current (ICBO): 1 μA (Maximum) at VCB=80V
  • Emitter Cutoff Current (IEBO): 1 μA (Maximum) at VEB=6V
  • DC Current Gain (hFE): 100 to 300 at VCE=2V, IC=1A
  • Collector-Emitter Saturation Voltage (VCE(sat)): 0.5V (Typical) at IC=5A, IB=0.5A
  • Transition Frequency (fT): 20 MHz (Typical)

The 2SD1820 is typically supplied in a TO-220 package. It is essential to refer to the official Panasonic datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Lowest to $1.4553
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess