EN
  • EN
  • DE
  • IT

2SD2416

Part No 2SD2416
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon NPN epitaxial planer type darlington(For low-frequency amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126506-2SD2416
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2416 CAD Model

Description

The 2SD2416 is a silicon NPN triple diffusion mesa transistor manufactured by Panasonic. It is designed for high-voltage, high-speed switching applications, commonly used in power supplies, inverters, and motor control circuits. Its classification as 'Hard To Find' indicates limited availability, possibly due to obsolescence or specific order requirements. As a result, obtaining detailed specifications may be challenging. However, general characteristics can be inferred based on similar transistors and the manufacturer's typical offerings.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a switching element in power supplies to efficiently convert voltage levels.
  • Inverters: Implemented in DC-to-AC inverters for converting direct current to alternating current.
  • Motor Control Circuits: Employed to switch power to motor windings, controlling speed and torque.
  • High-Voltage Amplifiers: Used in amplification stages requiring high voltage handling capabilities.
  • Lighting Control Systems: Found in electronic ballasts for fluorescent lamps or in LED lighting systems.

Features

  • NPN Transistor: A negative-positive-negative bipolar junction transistor (BJT).
  • Triple Diffusion Mesa Structure: Provides enhanced high-voltage and high-current handling capabilities, contributing to robust performance.
  • High-Voltage Capability: Designed to withstand high collector-emitter voltages, crucial for high-voltage applications.
  • High-Speed Switching: Optimized for fast switching speeds, reducing power losses in switching circuits.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is in the 'on' state, improving efficiency.

Benefits

  • Efficient Power Conversion: High-speed switching reduces power losses, contributing to efficient power conversion.
  • Robust Performance: The triple diffusion mesa structure ensures stable and reliable operation under high-voltage and high-current conditions.
  • High Power Handling: Designed to handle significant power levels, making it suitable for demanding applications.
  • Compact Design: Allows for integration into space-constrained applications without compromising performance.
  • Versatile Application: Well-suited for a wide range of high-voltage and high-speed switching applications.

The 2SD2416 is a reliable NPN transistor designed to handle high-voltage and high-speed switching requirements. Although exact specifications may be difficult to obtain due to its 'Hard To Find' status, its general characteristics and features make it suitable for applications requiring efficient power conversion, robust performance, and high-voltage handling capabilities. Consulting related Panasonic datasheets or online resources may provide further detailed specifications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess