EN
  • EN
  • DE

STK554U362A-E

Part No STK554U362A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 29SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 10A
Current - Peak Output 20A
Supply Voltage (V) 12.5V ~ 17.5V
Load Voltage (V) 450V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Shoot-Through, UVLO
Mounting Style Through Hole
Manufacturer Package 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package 21-SIP
Family Part Number STK554
Manufacturer Pack Quantity 8
MSL Level 1 (Unlimited)
Win Source Part Number 712354-STK554U362A-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK554U362A-E CAD Model

Description

ON Semiconductor STK554U362A-E Intelligent Power Module

The ON Semiconductor STK554U362A-E is a highly efficient, integrated inverter power module designed for driving three-phase brushless DC motors. This intelligent power module combines IGBTs (Insulated Gate Bipolar Transistors) with freewheeling diodes in a compact package, making it an ideal solution for applications such as air conditioners, washing machines, refrigerators, and other home appliances that require reliable motor control.

Key Features:

  • High Voltage Tolerance: The STK554U362A-E is capable of handling up to 600V, providing robust performance for a wide range of electrical applications.
  • High Current Capacity: With a continuous current rating of 20A, this module can easily manage the demands of most mid-range motor applications.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes simplifies the PCB layout and reduces external component count, enhancing system reliability and reducing overall cost.
  • Overcurrent Protection: The module includes built-in overcurrent protection, ensuring safe operation and preventing damage to the module and the motor in the event of a current overload.
  • Isolated Base Plate: The STK554U362A-E features an isolated base plate, providing excellent thermal performance and electrical isolation, which is critical for safety and longevity.
  • Compact Design: The power module's small footprint allows for more compact and streamlined designs, saving space in end products.

Applications:

The STK554U362A-E is versatile and can be used in a variety of applications where efficient and reliable motor control is required. Its main applications include:

  • Home Appliances
  • Industrial Motor Drives
  • Fans and Pumps
  • Heating, Ventilation, and Air Conditioning Systems (HVAC)

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the STK554U362A-E is no exception. It is built to meet the high standards of performance and durability that are expected from ON Semiconductor products, ensuring a reliable solution for designers and manufacturers.

In summary, the STK554U362A-E from ON Semiconductor is a powerful and reliable option for anyone looking to integrate a high-performance inverter power module into their motor control systems, offering a combination of efficiency, protection features, and compact design.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.6800 $229.6800
2+ $205.9200 $411.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess