The AGN200S4 is a compact and highly reliable signal relay manufactured by Panasonic. This relay is designed for a wide range of applications, particularly in telecommunications, measurement equipment, and security systems, where high-speed switching and low signal distortion are crucial.
Applications
- Telecommunications equipment (e.g., line cards, switching matrices)
- Measurement and instrumentation equipment
- Security systems (e.g., alarm systems, access control)
- Audio and video equipment
- Industrial control systems
Features
- Compact size (surface mount package)
- High sensitivity (low operating power)
- High isolation (low capacitance)
- High-speed switching
- Long life expectancy
Benefits
- Space-saving design
- Reduced power consumption
- Minimized signal interference
- Improved system performance
- Increased system reliability
The AGN200S4 relay features a surface mount package, making it easy to integrate into modern electronic designs. Its high sensitivity allows it to operate with low power consumption, which is especially important in battery-powered devices. The relay's high isolation characteristics ensure minimal signal interference, preserving signal integrity. The high-speed switching capability allows for quick and precise control of circuits, enhancing system responsiveness.
Technical Specifications (Typical):
- Contact Arrangement: 2 Form C (DPDT)
- Contact Rating: 0.5A 125VAC, 1A 30VDC
- Coil Voltage: 4.5VDC
- Coil Resistance: 200 Ω
- Operate Time: 2 ms
- Release Time: 1 ms
- Insulation Resistance: 1000 MΩ (minimum)
The AGN200S4 relay's robust design and long life expectancy make it a reliable choice for demanding applications. Careful consideration of coil voltage and contact rating is important when selecting this relay for a specific application. Ensure proper soldering techniques are employed for reliable surface mount assembly.