EN
  • EN
  • DE

ALD124W

Part No ALD124W
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816996-ALD124W
Ultra Librarian 3D Model Ultra Librarian ALD124W CAD Model

Description

The ALD124W is a linear amplifier, typically a low-power operational amplifier (op-amp) manufactured by Panasonic. It's designed for general-purpose amplification applications where precision and low noise are important. While specific details might vary based on the exact variant and date of manufacture, the general characteristics of this type of op-amp are well-established.

Applications:

  • Precision Instrumentation Amplification
  • Sensor Signal Conditioning
  • Audio Amplification
  • Active Filters
  • Voltage Followers

Features:

  • Low Input Offset Voltage: Provides high accuracy in amplification.
  • Low Input Bias Current: Minimizes errors due to source impedance.
  • High Open-Loop Gain: Enables high gain and good linearity.
  • Wide Supply Voltage Range: Allows operation with various power supplies.
  • Low Noise: Ensures clean signal amplification.
  • Small Package Size: Facilitates integration in compact designs.

Benefits:

  • Accurate Signal Amplification: Minimizes errors in signal processing.
  • High-Quality Audio: Delivers clean and distortion-free audio amplification.
  • Versatile Applications: Suitable for a wide range of amplification tasks.
  • Easy Integration: Simplifies circuit design and reduces component count.
  • Reliable Performance: Provides consistent and stable operation.

Additional Details:

Typical specifications for an op-amp like the ALD124W include a supply voltage range of ±5V to ±15V, an input offset voltage of less than 1mV, and a gain-bandwidth product in the MHz range. The device is often available in standard packages like DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit).

The specific parameters of the ALD124W will depend on the exact model and revision. It is important to refer to the manufacturer's datasheet for the most up-to-date and accurate information.

ALD124W amplifiers are usually designed for applications where high precision, low noise, and low distortion are required, such as in instrumentation, audio equipment, and sensor interfaces. The “W” likely indicates a specific package type or performance grade.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess