EN
  • EN
  • DE

UBA2032T

Part No UBA2032T
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841263-UBA2032T
Ultra Librarian 3D Model Ultra Librarian UBA2032T CAD Model

Description

The UBA2032T, crafted by the renowned semiconductor manufacturer NXP Semiconductors, is an advanced high-voltage Integrated Circuit (IC) designed to deliver exceptional performance in a wide range of lighting applications. This IC is particularly well-suited for driving fluorescent lamps, offering a robust solution for electronic ballast designs.

Key Features

  • High-Voltage Capability: The UBA2032T operates effectively with a supply voltage up to 600V, making it ideal for applications that require high-voltage operation.
  • Integrated Half-Bridge: The device includes a half-bridge driver with high and low side referenced output channels, providing efficient control of the lamp current.
  • Programmable Preheat and Ignition: To ensure optimal lamp startup, the IC allows for programmable preheat and ignition times, protecting the lamp and extending its life.
  • Protection Features: The UBA2032T is equipped with various protection mechanisms, including under-voltage lockout (UVLO), overcurrent protection, and temperature protection, enhancing the reliability and safety of the overall system.

Applications

The versatility of the UBA2032T makes it suitable for a broad spectrum of lighting applications. It is particularly adept at powering TL, PL, and SL fluorescent lamps. Its robust design ensures that it can be used in both professional and consumer lighting fixtures, from office lighting to home illumination solutions.

Easy Integration

Designed with the end-user in mind, the UBA2032T is housed in a compact SO16 package, making it easy to integrate into existing designs. Its pin configuration is optimized for simple PCB layout, facilitating a quick and straightforward design process for engineers.

Environmentally Conscious

NXP is committed to sustainability, and the UBA2032T reflects this commitment. The IC is designed to meet energy efficiency standards, contributing to energy-saving lighting solutions that benefit both the consumer and the environment.

Whether you are developing new lighting systems or upgrading existing ones, the UBA2032T from NXP offers a high-performance, reliable solution that you can trust.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3322 $233.2540
90+ $3.2213 $289.9170
120+ $2.8875 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess