EN
  • EN
  • DE

AN78M12

Part No AN78M12
Manufacturer Panasonic
Catalog Hard To Find
Description 3-pin Positive Output Voltage Regulators 500mA Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144699-AN78M12
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN78M12 CAD Model

Description

The AN78M12 is a three-terminal positive voltage regulator from Panasonic. It's designed to provide a fixed output voltage of 12V with a maximum output current of typically 0.5A. These regulators are widely used in various electronic circuits to ensure a stable voltage supply for sensitive components.

Applications

  • Power supplies for microcontrollers and digital logic circuits.
  • Voltage regulation in consumer electronics such as audio amplifiers and video equipment.
  • Post-regulation for switching power supplies to improve output voltage stability.
  • Battery chargers.
  • Instrumentation and control systems.

Features

  • Fixed 12V output voltage.
  • Output current up to 0.5A.
  • Internal thermal overload protection.
  • Short-circuit current limiting.
  • No external components required for standard operation.
  • Available in various packages, including through-hole and surface mount.

Benefits

  • Provides a stable and regulated 12V power supply, protecting sensitive components from voltage fluctuations.
  • Simple to use, requiring minimal external components, reducing design complexity and cost.
  • Offers built-in protection features such as thermal overload and short-circuit limiting, enhancing the reliability of the overall system.
  • Suitable for a wide range of applications due to its compact size and versatile performance.
  • Reduces the need for complex and expensive power supply designs.

Additional Details

The AN78M12 requires a minimum input voltage typically a few volts above the output voltage (e.g., 14.5V or higher). A heatsink may be necessary depending on the input voltage, output current, and ambient temperature to prevent overheating. Bypass capacitors (e.g., 0.33uF at the input and 0.1uF at the output) are recommended to improve stability and transient response. The device is commonly available in TO-220 package. Ensure proper grounding and follow the manufacturer's recommended layout guidelines for optimal performance and stability.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess