EN
  • EN
  • DE
  • IT

AQY232S

Part No AQY232S
Manufacturer Panasonic
Catalog Solid State Relays
Description SSR RELAY SPST-NO 500MA 0-60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 23 Weeks
Features Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Manufacturer Panasonic
Series PhotoMOS™ AQY
Package Tube
Mounting Surface Mount
Package 4-SOP (0.173", 4.40mm)
Case / Package 4-SOP
Family Name AQY232
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number AQY232S-ND, -AQY232S-ND, 255-5280-5
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861760-AQY232S
Ultra Librarian 3D Model Ultra Librarian AQY232S CAD Model

Description

The AQY232S is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic, known for its compact size and low capacitance, making it suitable for applications where space is limited and signal integrity is crucial. It offers excellent isolation and reliable switching, commonly used in measurement equipment, communication devices, and industrial control systems. The AQY232S is designed to provide a long operational life and silent switching, outperforming traditional electromechanical relays in many applications.

Applications

  • Measurement Equipment: Used in testing and measurement devices, such as oscilloscopes and multimeters, to switch signals with minimal distortion.
  • Communication Devices: Employed in telecommunications and networking equipment for signal routing and line isolation.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other automation systems for switching control signals.
  • Security Systems: Used for switching alarm signals and controlling access in security equipment.
  • Medical Equipment: Found in various medical devices where reliable and isolated switching is required.

Features

  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Low Capacitance: Minimizes signal distortion and crosstalk, maintaining signal integrity.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Long Life: Offers extended operational life, reducing the need for frequent replacements.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.

Benefits

  • Enhanced Signal Integrity: Minimizes signal distortion, ensuring accurate signal transmission.
  • Space Saving: Compact design allows for integration into smaller devices.
  • Increased Reliability: Provides consistent and dependable switching performance.
  • Reduced Maintenance: Eliminates the need for frequent maintenance, reducing downtime.
  • Improved Performance: Offers faster switching speeds compared to mechanical relays.
  • Energy Efficient: Requires minimal power for operation.

Additional Details

The AQY232S typically has a load voltage rating of up to 400V, and a continuous load current rating of approximately 100mA-120mA. Its isolation voltage is often rated at 5000Vrms. Input voltages are generally low, around 1.1V. These relays come in surface-mount packages designed for automated assembly. As always, refer to the manufacturer's official datasheet for precise electrical characteristics, thermal performance, and application guidance.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Lowest to $23.1278
Phoenix Contact
SSR RELAY SPDT 500MA 3-48V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess