EN
  • EN
  • DE

BR1225

Part No BR1225
Manufacturer Panasonic
Description Poly-carbonmonofluoride (BR Series) and Manganese Dioxide (CR Series)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Reference case 1225
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 722728-BR1225
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR1225 CAD Model

Description

The BR1225 is a 3V lithium coin cell battery manufactured by Panasonic. It is commonly used in small electronic devices where a compact and reliable power source is needed. It's often found as electronic surplus.

Applications

  • Watches: Powers various types of wristwatches, providing long-lasting energy.
  • Calculators: Used in small handheld calculators.
  • Remote controls: Powers remote controls for TVs, DVD players, and other devices.
  • Key fobs: Used in car key fobs for remote locking and unlocking.
  • Memory backup: Provides backup power for memory chips in computers and other electronic equipment.

Features

  • 3V nominal voltage: Provides a standard voltage for many small electronic devices.
  • Lithium chemistry: Offers high energy density and long shelf life.
  • Coin cell form factor: Compact size for space-constrained applications.
  • Low self-discharge rate: Maintains charge for extended periods when not in use.
  • Wide operating temperature range: Operates reliably in a variety of environmental conditions.

Benefits

  • Long battery life: Lithium chemistry provides extended operating time compared to other battery types.
  • Compact size: The coin cell form factor allows for use in small and portable devices.
  • Reliable power source: Delivers stable voltage and current for consistent performance.
  • Easy to replace: Coin cell batteries are easily replaceable in most devices.

Additional Details

The BR1225 battery has a diameter of 12.5 mm and a thickness of 2.5 mm. Its typical capacity is around 48 mAh. It is important to dispose of lithium batteries properly, following local regulations. The Panasonic datasheet provides detailed specifications and safety information.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess