EN
  • EN
  • DE

ECH-U1C183GX5

Part No ECH-U1C183GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.018UF 2% 16VDC 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 12 Weeks
Features Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Manufacturer Panasonic
Series ECH-U(X)
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number PCF1180CT, PCF1180CT-NDR, PCF1180TR, PCF1180TR-NDR, ECHU1C183GX5, PCF1180DKR, Q2607212
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870029-ECH-U1C183GX5
Ultra Librarian 3D Model Ultra Librarian ECH-U1C183GX5 CAD Model

Description

The ECH-U1C183GX5 is a 0.018µF (18nF) Film Capacitor from Panasonic's ECH-U series. This series is known for its compact size, high reliability, and excellent electrical characteristics. These capacitors are ideal for a variety of applications requiring stable performance and long life.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and home appliances for filtering and decoupling.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and motor drives for stable operation.
  • Lighting: Suitable for use in LED lighting systems for power factor correction and filtering.
  • Automotive Electronics: Found in automotive control units and power systems for reliable performance in harsh conditions.
  • Telecommunications: Utilized in communication devices for signal filtering and noise reduction.

Features

  • Small Size: Compact design allows for high-density mounting on circuit boards.
  • High Reliability: Offers stable performance and long life under various operating conditions.
  • Excellent Electrical Characteristics: Provides low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) for efficient operation.
  • Flame Retardant Plastic Case: Enhances safety and protects the capacitor from environmental factors.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Stable Performance: Ensures consistent and reliable operation in diverse applications.
  • Space Saving: Compact size allows for efficient use of board space.
  • Improved Circuit Efficiency: Low ESR and ESL contribute to efficient energy transfer and reduced heat generation.
  • Enhanced Safety: Flame retardant case provides added protection against fire hazards.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ECH-U1C183GX5 features a 16V rated voltage and a tolerance of ±2%. It is designed for surface mount technology (SMT) assembly, which allows for automated and efficient manufacturing processes. The capacitor uses a metallized plastic film dielectric, providing good stability over temperature and frequency. It can operate within a wide temperature range, typically from -40°C to +85°C. It's suitable for decoupling, filtering, and timing circuits where high reliability and stability are critical. The compact size and excellent electrical properties make it a versatile choice for various electronic applications.

You May Also Be Interested in

Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0825 $58.1625
1,710+ $0.0677 $115.7670
2,645+ $0.0656 $173.5120
3,640+ $0.0635 $231.1400
4,710+ $0.0614 $289.1940
6,305+ $0.0550 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess