EN
  • EN
  • DE

ECST1CX106R 10UF 16V

Part No ECST1CX106R 10UF 16V
Manufacturer Panasonic
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case B
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 745519-ECST1CX106R 10UF 16V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECST1CX106R 10UF 16V CAD Model

Description

The Panasonic ECST1CX106R is a surface-mount solid tantalum capacitor. It features a capacitance of 10µF (microfarads) and a voltage rating of 16V (volts). These capacitors are commonly used in various electronic circuits for filtering, decoupling, and energy storage applications.

Applications

  • Power Supply Decoupling: Used to reduce noise and voltage fluctuations in power supply circuits.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies.
  • Bypass Capacitors: Used to bypass AC signals to ground, reducing noise and interference.
  • Energy Storage: Utilized for storing electrical energy in low-power applications.
  • Timing Circuits: Can be used in timing circuits to set specific time delays.

Features

  • Capacitance: 10µF (microfarads)
  • Voltage Rating: 16V (volts)
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards.
  • Solid Tantalum Construction: Offers stable performance and long life.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation.
  • Operating Temperature Range: Specific range detailed in the datasheet.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Effective Decoupling: Reduces noise and voltage variations in circuits.
  • Stable Performance: Provides reliable operation over a wide range of conditions.
  • Long Life: Offers extended operational life compared to other capacitor types.
  • Easy Assembly: Simplifies the manufacturing process with SMT compatibility.
  • Space Saving: Compact size allows for high-density PCB designs.

Additional Details

The Panasonic ECST1CX106R tantalum capacitor is typically supplied in tape and reel packaging for automated assembly. Refer to the product datasheet for detailed specifications, including tolerance, ESR values at various frequencies, and recommended reflow soldering profiles. Important parameters to consider include the operating temperature range, ripple current rating, and leakage current. Proper handling and storage practices should be observed to prevent damage. Always consult the official datasheet prior to design implementation and usage.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess