EN
  • EN
  • DE
  • IT

EEE-FK1H101GP

Part No EEE-FK1H101GP
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 50V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 49 Weeks
Features 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Manufacturer Panasonic
Series FK
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number PCE4323TR, PCE4323CT, Q5317921S, PCE4323DKR, EEEFK1H101GP
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917869-EEE-FK1H101GP
Ultra Librarian 3D Model Ultra Librarian EEE-FK1H101GP CAD Model

Description

The EEE-FK1H101GP aluminum electrolytic capacitor from Panasonic is a high-popularity component used in various electronic devices.

  • Manufacturer: Panasonic
  • Capacitance: 100uF
  • Voltage Rating: 50V
  • Compliance: RoHS compliant
  • Supply and Demand Status: balanced
  • Package Type: radial, can - SMD
  • Package: reel - TR

You May Also Be Interested in

United Chemi-Con
CAP ALUM 150UF 20% 35V SMD
Lowest to $0.1971
Panasonic
CAP ALUM 47UF 20% 50V SMD
Lowest to $0.2287
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5934
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
Lowest to $0.1706
Wurth Electronics Inc
CAP ALUM 100UF 20% 25V SMD
Lowest to $5.8755
Panasonic
CAP ALUM 220UF 20% 63V SMD
Lowest to $1.9705
United Chemi-Con
CAP ALUM 470UF 20% 35V RADIAL / 470 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Panasonic
CAP ALUM 330UF 20% 35V SMD
Lowest to $0.7758
Panasonic
CAP ALUM 100UF 20% 35V SMD
Lowest to $0.2248

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess