EN
  • EN
  • DE

EEE1EA331UP

Part No EEE1EA331UP
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description Surface Mount Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170894-EEE1EA331UP
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEE1EA331UP CAD Model

Description

The EEE1EA331UP is an aluminum electrolytic capacitor manufactured by Panasonic. It is part of the EA series, known for its general-purpose applications and reliability in various electronic circuits. These capacitors are designed to offer a balance of performance characteristics, making them suitable for a wide range of uses.

Applications:

  • General electronic circuits
  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Audio equipment

Features:

  • High ripple current capability
  • Long life
  • Small size
  • Wide operating temperature range
  • RoHS compliant

Benefits:

  • Provides stable and reliable performance in demanding applications.
  • Reduces the number of components needed, saving space and cost.
  • Extends the life of electronic devices.
  • Helps reduce environmental impact.

Specifications:

The EEE1EA331UP features a capacitance of 330µF (microfarads) and a voltage rating of 25V (volts). Its operating temperature range typically spans from -40°C to +85°C, making it suitable for use in both cold and warm environments. The capacitor is designed for through-hole mounting. Its compact size allows it to be used in densely populated circuit boards. The ripple current rating is a significant feature, allowing it to handle high-frequency noise and current fluctuations, which is critical in power supply applications.

Panasonic's EEE series capacitors are constructed with high-quality materials and undergo rigorous testing to ensure they meet industry standards and performance requirements. This capacitor offers a reliable solution for smoothing, filtering, and energy storage in a wide array of electronic devices. The use of aluminum electrolytic technology provides a cost-effective and efficient means of achieving the desired capacitance and voltage ratings. Proper handling and soldering techniques are essential to ensure the longevity and optimal performance of this component.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess