EN
  • EN
  • DE

EEVTG1H471M

Part No EEVTG1H471M
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description Aluminum Electrolytic Capacitor/TG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822340-EEVTG1H471M
Ultra Librarian 3D Model Ultra Librarian EEVTG1H471M CAD Model

Description

The EEVTG1H471M is an aluminum electrolytic capacitor from Panasonic's TG series. These capacitors are designed for use in general-purpose applications requiring reliability and moderate performance characteristics. The TG series offers a balance between size, cost, and lifespan, making it a suitable choice for various electronic applications.

Applications

  • General purpose power supplies
  • Audio equipment
  • Consumer electronics
  • Industrial control systems
  • Filtering circuits
  • Bypass circuits
  • Coupling circuits

Features

  • General Purpose Design: Suitable for various electronic circuits.
  • Moderate Ripple Current: Handles moderate ripple currents effectively.
  • Wide Operating Temperature Range: Operates reliably within a specified temperature range.
  • Long Life: Offers a decent lifespan under typical operating conditions.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Versatile Usage: Can be utilized in a wide array of applications.
  • Reliable Operation: Ensures stable performance in general purpose circuits.
  • Cost-Effective: Provides a good balance of performance and cost.

Technical Specifications

The EEVTG1H471M has a capacitance of 470μF and a voltage rating of 50VDC. It is designed to operate within a temperature range of -40°C to +85°C. Please refer to the official Panasonic TG series datasheet for precise dimensions and detailed electrical specifications, including ESR, impedance, and ripple current ratings.

The EEVTG1H471M is a reliable and versatile choice for general-purpose applications. Its combination of capacitance, voltage rating, and operating temperature makes it suitable for use in a variety of electronic devices where high-end performance isn't strictly required but reliability is essential. The capacitor provides stable operation in common filtering, bypass, and coupling circuits. Engineers looking for a dependable and cost-effective capacitor for general electronic designs will find this component to be a practical choice.

You May Also Be Interested in

United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905
Lelon
VZL101M1CTR-0606 Lelon Aluminum Electrolytic Capacitors - SMD 100uF 16 Volts 20% datasheet, inventory, & pricing.
Lowest to $0.0583
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2912 $58.1040
100+ $1.2079 $120.7900
150+ $1.1663 $174.9450
215+ $1.0829 $232.8235
280+ $1.0413 $291.5640
350+ $0.9997 $349.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess