EN
  • EN
  • DE
  • IT

ERA-6AEB473V

Part No ERA-6AEB473V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 47K OHM 0.1% 1/8W 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Resistance (Ohms) 47k
Tolerance ±0.1%
Power (Watts) 0.125W, 1/8W
Composition Thin Film
Features Automotive AEC-Q200
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 0805
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Win Source Part Number 110418-ERA-6AEB473V
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ERA-6AEB473V CAD Model

Description

ERA-6AEB473V Precision Resistor

The ERA-6AEB473V is designed to cater to demanding precision applications. It offers superior accuracy for circuits that require exact resistance values and robustness.

  • Applications:
    • Industrial Control Systems
    • Measurement Devices
    • Consumer Electronics
    • Power Supplies
  • Features and Benefits:
    • Outstanding precision and durability
    • High resistance to heat and humidity
    • Compact and flexible for design integration
    • Enhanced temperature coefficient
  • Additional Details:

    This precision resistor is best suited for environments where stability and reliability are paramount. The ERA-6AEB473V ensures consistent performance, even under challenging conditions, making it a reliable choice for professional and industrial applications.

You May Also Be Interested in

Panasonic
RES SMD 56 OHM 0.5% 1/4W 1210 / 56 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Need more? Email Us
Panasonic
Res Thin Film 0402 3.6K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R
Lowest to $0.0449
Panasonic
RES SMD 210K OHM 0.5% 1/10W 0603 / 210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Need more? Email Us
Vishay
RES SMD 61.9 OHM 1% 1W MELF
Need more? Email Us
Panasonic
RES SMD 261 OHM 0.1% 1/16W 0402 / 261 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Need more? Email Us
Panasonic
Res Thin Film 0805 1.78K Ohm 0.5% 1/8W ±25ppm/°C Molded SMD SMD Punched Carrier T/R
Need more? Email Us
Vishay
RES SMD 2.7 OHM 5% 3/4W 2010
Need more? Email Us
Panasonic
RES SMD 75 OHM 5% 1/32W 01005 / 75 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Need more? Email Us
Panasonic
RES SMD 2.1K OHM 0.1% 1/10W 0603 / 2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Lowest to $0.0367

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1363 $56.5645
1,005+ $0.1119 $112.4595
1,550+ $0.1084 $168.0200
2,140+ $0.1048 $224.2720
2,765+ $0.1014 $280.3710
3,695+ $0.0909 $335.8755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,045 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess