EN
  • EN
  • DE

ERA3ARB182V

Part No ERA3ARB182V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 723412-ERA3ARB182V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA3ARB182V CAD Model

Description

The ERA3ARB182V is a surface mount chip resistor manufactured by Panasonic. It's part of the ERA series, known for its reliability and precision in various electronic applications. This resistor is designed for automated assembly and provides stable resistance in a compact form factor.

Applications:

  • Current limiting in LED circuits
  • Voltage dividers in sensor circuits
  • Pull-up and pull-down resistors in digital circuits
  • Termination resistors in signal lines
  • Feedback resistors in amplifier circuits

Features:

  • Surface mount technology (SMT) for automated assembly
  • High reliability and stability
  • Compact size (typically 0603 or 0805, verify based on datasheet)
  • RoHS compliant
  • Resistance value: 1.8 kΩ (182 = 18 x 10^2)

Benefits:

  • Reduced assembly costs due to automated placement
  • Consistent performance across a wide range of operating conditions
  • Space-saving design for high-density circuit boards
  • Environmentally friendly due to RoHS compliance
  • Precise resistance value for accurate circuit operation

Additional Details:

The ERA3ARB182V has a resistance value of 1.8 kΩ (kiloohms). The '182' marking indicates the resistance value: 18 x 10^2 ohms. This resistor typically has a power rating of 0.1W or 0.125W, depending on the specific size and series. The tolerance is typically ±5%, but this should be confirmed by the datasheet. It's designed to operate within a specified temperature range, usually from -55°C to +155°C. The temperature coefficient of resistance (TCR) is an important parameter to consider, indicating how much the resistance changes with temperature; typical values are ±100 ppm/°C or ±200 ppm/°C. Packaging is generally on tape and reel for automated pick-and-place assembly.

Proper soldering techniques, as outlined in the manufacturer's datasheet, are crucial for ensuring reliable performance and preventing damage to the resistor during assembly. Storage conditions should also be controlled to prevent moisture absorption, which can affect the resistor's long-term stability. Using the correct reflow soldering profile is critical for surface mount components like this resistor. The resistor is suitable for a broad range of general purpose electronics applications, providing stable and reliable resistance in a small footprint.

You May Also Be Interested in

Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1196 $50.2320
1,020+ $0.0981 $100.0620
1,580+ $0.0950 $150.1000
2,175+ $0.0920 $200.1000
2,815+ $0.0889 $250.2535
3,765+ $0.0797 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess