EN
  • EN
  • DE

STQ1NK60ZR

Part No STQ1NK60ZR
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 0.3A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 6.9nC @ 10V
Max Input Capacitance 94pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 15 Ohm @ 400mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 054296-STQ1NK60ZR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STQ1NK60ZR CAD Model

Description

The STQ1NK60ZR from STMicroelectronics is a high-voltage power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This N-channel MOSFET is a part of STMicroelectronics' SuperMESH™ family, known for its outstanding performance in terms of low on-resistance, low gate charge, and robust avalanche characteristics.

Key Features:

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600 V, the STQ1NK60ZR is suitable for high voltage applications, providing a wide safety margin for the design of robust circuits.
  • Low On-Resistance: The MOSFET features an on-resistance (R<sub>DS(on)) of just 1 Ω, which helps to minimize conduction losses and improve overall efficiency.
  • Low Gate Charge: A low gate charge (Q<sub>g) reduces switching losses and enables faster switching speeds, making it ideal for high-frequency applications.
  • High Current Rating: The device can handle a continuous drain current (I<sub>D) of up to 1 A, suitable for various power management tasks.
  • 100% Avalanche Tested: Ensures that the device can withstand stressful conditions, providing reliability and a longer lifespan for the applications in which it is used.
  • Zener-Protected: The MOSFET comes with an integrated Zener diode for gate-source protection, enhancing its robustness against voltage spikes and transients.

Applications:

The STQ1NK60ZR is versatile and can be used in a variety of applications, including:

  • Switching applications
  • Power supplies
  • Power adapters
  • Lighting
  • Motor control circuits
  • DC-DC and AC-DC converters

Package and Quality:

This MOSFET is offered in a TO-92 package, which is widely used and suitable for through-hole mounting. The device meets STMicroelectronics' standards for quality and reliability, ensuring performance in a variety of environmental conditions.

Conclusion:

The STQ1NK60ZR N-channel Power MOSFET from STMicroelectronics is a testament to the company's commitment to providing power-efficient, robust, and reliable solutions for the electronics industry. Its combination of high voltage capacity, low on-resistance, and fast switching capabilities make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess