EN
  • EN
  • DE

ERA6EEB2491V

Part No ERA6EEB2491V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 723419-ERA6EEB2491V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA6EEB2491V CAD Model

Description

The ERA6EEB2491V is a chip resistor manufactured by Panasonic. It's a surface-mount device (SMD) designed for direct mounting on printed circuit boards (PCBs). Chip resistors are fundamental components in electronic circuits, serving functions such as current limitation, voltage division, and establishing pull-up or pull-down configurations.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other consumer devices for various resistor functions.
  • Industrial Automation: Implemented in industrial control systems, sensors, and measurement equipment for precise signal conditioning.
  • Automotive Electronics: Found in automotive ECUs, lighting systems, and sensor interfaces.
  • Medical Equipment: Used in patient monitoring devices, diagnostic tools, and other medical electronics.
  • Power Supplies: Utilized in power supplies for voltage regulation, current sensing, and overcurrent protection.

Features:

  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Compact Footprint: Saves valuable board space in high-density circuit designs.
  • High Stability: Provides consistent resistance values under varying operating conditions.
  • Tight Tolerance: Ensures precise resistance values for accurate circuit performance.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse circuit needs.

Benefits:

  • Minimized Board Size: SMT design allows for smaller, more compact circuit boards.
  • Streamlined Assembly: Automated assembly speeds up manufacturing and lowers costs.
  • Improved Circuit Accuracy: Precise resistance values contribute to more accurate circuit operation.
  • Enhanced Reliability: Stable performance ensures reliable operation in harsh environments.
  • Cost-Effective Solution: Mass production of chip resistors provides an economical component option.

Additional Details:

The ERA6EEB2491V, as part of Panasonic's ERA series, adheres to industry standards for chip resistors. The resistance value of this specific resistor is 2.49 kOhms. Refer to the component's datasheet for comprehensive specifications, including power rating, temperature coefficient, and packaging details. The power rating indicates the maximum power the resistor can dissipate without damage, while the temperature coefficient defines the resistance change with temperature variations. Understanding these parameters is crucial for ensuring proper application and reliable performance within the intended circuit.

You May Also Be Interested in

Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess