EN
  • EN
  • DE

ERJ-3EKF1801V

Part No ERJ-3EKF1801V
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD 0603 1.8Kohms 1% AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Thick Film Resistors - SMD
Series ERJ-xE
Resistance 1.8 kOhms
Power Rating 100 mW (1/10 W)
Power Rating 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 75 V
Case Code - in 0603
Case Code - mm 1608
Ultra Librarian 3D Model Ultra Librarian ERJ-3EKF1801V CAD Model

Description

Thick Film Resistors - SMD 0603 1.8Kohms 1% AEC-Q200

You May Also Be Interested in

Panasonic
ERJ-3EKF6490V Panasonic Thick Film Resistors - SMD 0603 649ohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2RKF1300X Panasonic Thick Film Resistors - SMD 0402 130ohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-3EKF15R0V Panasonic Thick Film Resistors - SMD 0603 15.0ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2RKF3321X Panasonic Thick Film Resistors - SMD 0402 3.32Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Kamaya Inc.
RMC16K103FTP Kamaya Thick Film Resistors - SMD 10 kOhms 1% 1.0A AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.0042
Panasonic
ERJ-8ENF1002V Panasonic Thick Film Resistors - SMD 1206 10Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0105WHJ0472TDE Royalohm Thick Film Resistors - SMD RMC 0105 1/32W 5% T/R-20000 datasheet, inventory, & pricing.
Lowest to $0.0079
Panasonic
ERJ-3EKF3012V Panasonic Thick Film Resistors - SMD 0603 30.1Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1GNF4990C Panasonic Thick Film Resistors - SMD 0201 499ohm 1% HalogenFree AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7,045+ $0.0071 $50.0195
17,245+ $0.0058 $100.0210
26,320+ $0.0057 $150.0240
36,365+ $0.0055 $200.0075
47,170+ $0.0053 $250.0010
62,500+ $0.0048 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,400 pieces
MOQ: 7045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess