EN
  • EN
  • DE

1-2176272-6

Part No 1-2176272-6
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description Res 4.12 Kohm 0.01% 1/10W 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 100 mW
Win Source Part Number 1066508-1-2176272-6
Categories Chip Resistor - Surface Mount
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-2176272-6 CAD Model

Description

The 1-2176272-6 is a surface mount chip resistor manufactured by TE Connectivity. Chip resistors are small, rectangular components used to provide electrical resistance in electronic circuits. They are widely used in various applications due to their compact size, ease of assembly, and reliable performance.

Applications

  • Consumer electronics: Used in devices such as smartphones, tablets, and laptops.
  • Industrial equipment: Integrated into control systems, sensors, and power supplies.
  • Automotive electronics: Utilized in engine control units (ECUs), infotainment systems, and safety features.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Employed in network devices, routers, and communication modules.

Features

  • Surface mount technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • High precision: Offers tight tolerance, ensuring accurate resistance values.
  • Compact size: Small form factor allows for high-density circuit designs.
  • RoHS compliant: Meets environmental regulations, reducing hazardous substances.
  • Stable performance: Provides reliable resistance values over a wide range of temperatures and operating conditions.

Benefits

  • Reduced board space: Enables smaller and more compact electronic designs.
  • Improved reliability: Minimizes potential failure points with robust construction.
  • Cost-effective: Offers a balance of performance and price for various applications.
  • Easy to assemble: Simplifies manufacturing processes with standard SMT assembly techniques.

This particular resistor, 1-2176272-6, is likely a thick film resistor, which consists of a resistive material deposited on a ceramic substrate. The resistance value, tolerance, and power rating are typically marked on the resistor or specified in the manufacturer's datasheet. These specifications are crucial for selecting the appropriate resistor for a given application. The resistor terminations are designed for soldering onto printed circuit boards (PCBs) using reflow soldering techniques. Careful attention to soldering profiles and board layout is essential to ensure reliable connections and prevent component damage. The datasheet will specify the recommended soldering profile. The 1-2176272-6 part number is a specific identifier for TE Connectivity and helps in locating the exact specifications and compliance documents.

You May Also Be Interested in

Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess