EN
  • EN
  • DE

ERJ-6GEYJ823V

Part No ERJ-6GEYJ823V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 82K OHM 5% 1/8W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Manufacturer Panasonic
Series ERJ-6G
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0805 (2012 Metric)
Case / Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number ERJ-6GEYJ823, P82KA, ERJ6GEYJ823, P82KADKR-NDR, P82KADKR, P82KABK, P82KATR-NDR, Q721931M, P82KA-ND, P82KACT, ERJ-6GEYJ823S, ERJ6GEYJ823S, P82KATR, P82KACT-NDR, ERJ6GEYJ823V
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918642-ERJ-6GEYJ823V
Ultra Librarian 3D Model Ultra Librarian ERJ-6GEYJ823V CAD Model

Description

The ERJ-6GEYJ823V is a thick film chip resistor manufactured by Panasonic, designed for surface mount technology (SMT) applications. This resistor is known for its reliability, stability, and precision in various electronic circuits.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and audio equipment for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measuring instruments where accurate and stable resistance is required.
  • Automotive Electronics: Used in electronic control units (ECUs), sensors, and automotive lighting systems for dependable performance.
  • Medical Devices: Found in medical monitoring equipment, diagnostic tools, and therapeutic devices for precision electronic control.
  • Communication Equipment: Integrated into network devices, telecommunications infrastructure, and wireless communication systems for signal conditioning and impedance matching.

Features

  • High Reliability: Constructed with high-quality materials and manufacturing processes to ensure long-term stability.
  • Compact Size: 0805 package (2.0mm x 1.25mm) for space-saving designs.
  • Excellent Temperature Stability: Low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Pulse Withstanding Performance: Capable of withstanding surge events.

Benefits

  • Precise Resistance Value: Provides accurate and stable resistance, ensuring proper circuit functionality.
  • Space Efficiency: Small package size allows for dense circuit designs.
  • Long-Term Stability: Maintains resistance value over time, reducing the need for frequent recalibration or replacement.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • Easy to Solder: Designed for easy and reliable surface mount soldering.

Additional Details

The ERJ-6GEYJ823V has a resistance value of 82 kΩ with a tolerance of ±5%. The rated power dissipation is 0.125W (1/8W). The operating temperature range is typically -55°C to +155°C. The resistor is manufactured using a thick film resistive element on an alumina substrate, with a protective overcoat. The terminations are solder-plated, providing excellent solderability. This resistor is ideal for general-purpose applications where stability, reliability and compact size are important factors.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6,760+ $0.0085 $57.4600
16,395+ $0.0071 $116.4045
25,425+ $0.0069 $175.4325
35,090+ $0.0066 $231.5940
44,645+ $0.0065 $290.1925
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,520 pieces
MOQ: 6760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess