EN
  • EN
  • DE
  • IT

ERJ8ENF6341V

Part No ERJ8ENF6341V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822777-ERJ8ENF6341V
Ultra Librarian 3D Model Ultra Librarian ERJ8ENF6341V CAD Model

Description

The ERJ8ENF6341V is a thick film chip resistor manufactured by Panasonic. It's a surface mount device (SMD) designed for a wide range of general electronic applications where precise and reliable resistance is needed. As part of the ERJ series, it offers excellent stability and is designed for automated assembly processes.

Applications

  • Current Limiting: Controls the flow of current within a circuit to protect components.
  • Voltage Division: Creates specific voltage levels for different parts of a circuit.
  • Pull-up/Pull-down Resistors: Sets default logic states in digital circuits.
  • Signal Termination: Reduces signal reflections and improves signal integrity in high-speed circuits.
  • General Purpose Resistance: Provides a specific resistance value in various electronic applications.

Features

  • Surface Mount Technology (SMT): Enables high-density circuit designs and efficient assembly.
  • Thick Film Construction: Provides excellent stability and reliability over time.
  • Automatic Placement Compatibility: Designed for automated assembly lines to reduce manufacturing costs.
  • High Precision: Offers a tight tolerance for accurate resistance values.
  • RoHS Compliant: Meets environmental regulations for lead-free electronics.

Benefits

  • Improved Circuit Performance: Provides stable resistance values, enhancing the reliability of the circuit.
  • Compact Size: Allows for smaller and more densely packed circuit boards.
  • Cost-Effective: Ideal for high-volume manufacturing due to its automatic placement compatibility.
  • Long-Term Stability: The thick film construction ensures consistent performance over the lifespan of the product.
  • Versatile Application: Suitable for a wide array of electronic circuits and applications.

Additional Details

The ERJ8ENF6341V has a resistance value of 6.34 kΩ. The tolerance is typically ±1%. It is available in a 1206 package size. The power rating is typically 0.25W (1/4W). Refer to the Panasonic datasheet for the ERJ series for detailed specifications, including the temperature coefficient of resistance (TCR), voltage rating, and physical dimensions.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess