EN
  • EN
  • DE
  • IT

NCP114AMX090TCG

Part No NCP114AMX090TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 300MA 4UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 4-UDFN (1.0x1.0)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-UDFN Exposed Pad
Case / Package 4-UDFN (1.0x1.0)
Family Name NCP114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP114AMX090TCG-ND, NCP114AMX090TCGOSCT, NCP114AMX090TCGOSDKR, NCP114AMX090TCGOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928781-NCP114AMX090TCG
Ultra Librarian 3D Model Ultra Librarian NCP114AMX090TCG CAD Model

Description

ON Semiconductor NCP114AMX090TCG: High-Performance Low-Dropout Regulator

The NCP114AMX090TCG is a high-performance, low-dropout linear voltage regulator designed and manufactured by ON Semiconductor. This compact and efficient component is engineered to meet the needs of sensitive electronic applications that require a stable and reliable power supply. With a fixed output voltage of 0.9V and an impressive 300 mA of output current, this regulator is an ideal choice for powering advanced microcontrollers, sensors, and other low-voltage digital circuits.

Featuring an ultra-low dropout of just 135 mV at full load, the NCP114AMX090TCG ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency. This characteristic makes it particularly suitable for battery-powered devices where extending battery life is crucial.

The NCP114AMX090TCG also boasts excellent load and line transient response, ensuring a stable output voltage despite variations in input voltage or sudden changes in load current. This stability is critical in maintaining the performance of sensitive electronic components that require a consistent power supply.

For safety and reliability, this regulator includes several protective features. It comes with built-in thermal shutdown and current limit protection, safeguarding the device and the connected load from damage due to overheating or excessive current conditions. Additionally, the NCP114AMX090TCG includes an enable function that allows the regulator to be switched on and off, providing further power management capabilities for energy-conscious applications.

The NCP114AMX090TCG is available in a compact 4-pin XDFN package, making it suitable for space-constrained applications. Its small footprint and surface-mount design facilitate integration into a wide range of electronic systems, from portable devices to embedded electronics.

In summary, the ON Semiconductor NCP114AMX090TCG low-dropout voltage regulator is a high-performance solution for applications demanding a stable, low-voltage power supply. Its low dropout, robust protective features, and compact design make it a versatile choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0699 $58.0170
2,015+ $0.0574 $115.6610
3,120+ $0.0556 $173.4720
4,295+ $0.0538 $231.0710
5,560+ $0.0520 $289.1200
7,430+ $0.0467 $346.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess