EN
  • EN
  • DE
  • IT

ERZ-V10V101CS

Part No ERZ-V10V101CS
Manufacturer Panasonic
Catalog TVS - Varistors, MOVs
Description VARISTOR 100V 3.5KA DISC 10MM  /  100 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Panasonic Electronic Components
Series ZNR®
Package Bulk
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 3.5 kA
Energy 17J
Number of Circuits 1
Capacitance @ Frequency 1700 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names ERZV10V101CS,10-ERZ-V10V101CS
Standard Package 100
Win Source Part Number 1113691-ERZ-V10V101CS
Ultra Librarian 3D Model Ultra Librarian ERZ-V10V101CS CAD Model

Description

The ERZ-V10V101CS is a varistor from Panasonic's ERZ-V series, designed to protect electronic circuits from voltage surges and transient overvoltage events. This metal oxide varistor (MOV) is engineered to provide reliable surge protection in a compact package.

Applications

  • Power Supplies: Protects power supply circuits from incoming line surges and internal switching transients.
  • Lighting Systems: Safeguards LED drivers and other lighting components from voltage spikes due to lightning or switching surges.
  • Industrial Equipment: Protects sensitive electronic controls and sensors in industrial environments from voltage transients.
  • Consumer Electronics: Used in appliances, audio-visual equipment, and other consumer products to protect against power line disturbances.
  • Telecommunications Equipment: Protects communication lines and equipment from surges induced by lightning or other external sources.
  • Smart Meters: Provides surge protection for sensitive electronic components within smart meters.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against transient overvoltages.
  • Quick Response Time: Reacts rapidly to voltage surges, clamping the voltage to a safe level.
  • Compact Size: Available in a compact disc-type package, suitable for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Effective Surge Protection: Provides reliable protection against voltage surges, preventing damage to sensitive electronic components.
  • Fast Response: Quickly clamps overvoltages, minimizing the duration and magnitude of the surge.
  • Compact Design: Saves valuable board space, enabling smaller and more efficient circuit designs.
  • Long Service Life: Offers long-term reliability, reducing the need for frequent replacements.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic equipment.

Additional Details

The ERZ-V10V101CS has a varistor voltage of 100V (at 1mA). It can handle a surge current of up to [Lookup Required: specific surge current rating]. The clamping voltage depends on the applied surge current. The operating temperature range is typically -40°C to +85°C. The varistor is constructed from a zinc oxide (ZnO) based ceramic material with appropriate doping to achieve the desired electrical characteristics. The leads are typically tinned for easy soldering. This varistor is suitable for protecting a wide range of electronic devices from voltage surges and is particularly well-suited for applications where space is limited.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess