EN
  • EN
  • DE

EVJ-Y96FC3B54

Part No EVJ-Y96FC3B54
Manufacturer Panasonic
Catalog Potentiometers, Variable Resistors
Description Rotary Pot, 12mm, Vertical Dual, w/plastic sleeve
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 50 kΩ
RoHS Compliant
Termination Pin
Win Source Part Number 1058057-EVJ-Y96FC3B54
Categories Potentiometers,Variable Resistors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVJ-Y96FC3B54 CAD Model

Description

The EVJ-Y96FC3B54 is a surface-mount trimming potentiometer manufactured by Panasonic. It's a compact, adjustable resistor used to fine-tune circuits and calibrate electronic devices. These potentiometers provide precise control over resistance, making them invaluable in various applications where adjustments are required.

Applications

  • Audio Equipment: Volume control, equalization, and balance adjustments.
  • Power Supplies: Voltage and current trimming.
  • Sensor Calibration: Adjusting sensor output for accuracy.
  • Industrial Control Systems: Fine-tuning process parameters.
  • Consumer Electronics: Calibration of displays, tuners, and other adjustable components.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint for space-constrained applications.
  • High Adjustability: Allows for precise resistance settings.
  • Enclosed Construction: Protects the resistive element from dust and contaminants.
  • Stable Resistance: Provides reliable performance over a wide range of environmental conditions.

Benefits

  • Precise Calibration: Enables accurate adjustment of circuit parameters.
  • Space Saving: Compact design allows for use in small devices.
  • Automated Assembly: SMT design reduces manufacturing costs.
  • Long-Term Stability: Ensures consistent performance over time.
  • Reliable Operation: Enclosed construction protects against environmental factors.

Additional Details

The EVJ-Y96FC3B54 potentiometer typically features a carbon resistive element. Its resistance value, tolerance, and power rating are critical specifications for proper circuit design. It is important to consult the datasheet for detailed electrical and mechanical characteristics. These potentiometers are designed to meet stringent industry standards for quality and reliability.

The adjustment mechanism usually involves a small screw or knob that allows users to change the position of a wiper arm on the resistive element. This adjustment alters the resistance between the wiper and the potentiometer's terminals. The compact size and surface-mount design make the EVJ-Y96FC3B54 well-suited for high-density circuit boards. It can be easily integrated into automated assembly lines for efficient manufacturing.

You May Also Be Interested in

Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us
Murata Electronics North America
Lowest to $2.5527
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
TE Connectivity
TRIMMER 50KOHM 0.25W PC PIN SIDE / 50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Bourns Inc.
TRIMMER 2K OHM 0.1W SMD / 2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment
Lowest to $0.3127

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess