EN
  • EN
  • DE
  • IT

1623863-8

Part No 1623863-8
Manufacturer TE Connectivity
Catalog Potentiometers, Variable Resistors
Description TRIMMER 50KOHM 0.25W PC PIN SIDE  /  50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TE Connectivity Passive Product
Series 4270, Citec
Package Bulk
Resistance 50 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 14
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.284" x 0.185" Face (7.20mm x 4.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 2266-1623863-8,404806433012.00
Standard Package 1,000
Win Source Part Number 1041074-1623863-8
Ultra Librarian 3D Model Ultra Librarian 1623863-8 CAD Model

Description

The Citec 4270 is a through-hole trimmer potentiometer with a resistance of 50 kOhms.

  • Dimensions: 0.284" x 0.185" Face (7.20mm x 4.70mm)
  • Number of Turns: 14
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.25W, 1/4W
  • Package: Bulk of 1,000
  • Operating Temperature: -55°C ~ 125°C
  • Manufacturer: TE Connectivity Passive Product

You May Also Be Interested in

Bourns Inc.
TRIMMER 150K OHM 0.1W SMD / 150 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $0.1100
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Need more? Email Us
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 100Ω SMD Trimmer Potentiometers RoHS
Lowest to $0.0591
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $3.0546

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess