EN
  • EN
  • DE
  • IT

MAX704SCSA+T

Part No MAX704SCSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120043-MAX704SCSA+T
Ultra Librarian 3D Model Ultra Librarian MAX704SCSA+T CAD Model

Description

Maxim Integrated's MAX704SCSA+T: A Superior Power-Supply Supervisor IC

The MAX704SCSA+T is a highly reliable and efficient power-supply supervisor IC designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, low-power component is crucial for systems that require precise monitoring and control of the power supply to ensure stable operation and protection against power-related issues.

Key Features:

  • Voltage Monitoring: The MAX704SCSA+T offers precise monitoring of the power supply voltage levels, ensuring that the system operates within the specified range for optimal performance.
  • Power-On Reset: It provides a power-on reset feature, which generates a reset signal whenever the supply voltage falls below a preset threshold, thus safeguarding the system during power-up sequences.
  • Manual Reset: An additional manual reset input allows for an external trigger to reset the system, offering an extra layer of control and safety.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX704SCSA+T consumes minimal power, reducing the overall energy footprint of the system it is integrated into.
  • Compact SOT-23 Packaging: The device comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications without compromising on performance.

Applications:

The MAX704SCSA+T is versatile and can be used in a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Industrial controllers

Reliability and Quality:

Maxim Integrated is known for its commitment to quality, and the MAX704SCSA+T is no exception. It is built to meet the high standards of reliability and performance that customers expect from Maxim products. With the MAX704SCSA+T, designers can trust that their systems will continue to operate safely even in the face of power supply irregularities.

Whether you are developing a new project or upgrading an existing system, the MAX704SCSA+T from Maxim Integrated is an excellent choice for a robust and reliable power-supply supervisor IC.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1199 $72.9592
18+ $7.4835 $134.7030
27+ $7.2493 $195.7311
37+ $7.0152 $259.5624
48+ $6.7810 $325.4880
64+ $6.0799 $389.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess