Products specifications

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Manufacturer Panasonic Electronic Components
Packaging Bulk
Product Status Obsolete
Resistance (Ohms) 10k
Tolerance ±20%
Power (Watts) 0.05W, 1/20W
Built in Switch None
Number of Turns 1
Taper Logarithmic
Number of Gangs 1
Adjustment Type Side Adjustment
Rotation 300°
Termination Style PC Pins, Board Locks
Actuator Type Flatted
Actuator Length 0.717" (18.20mm)
Actuator Diameter 0.236" (6.00mm)
Mounting Through Hole, Snap In
Size - Body Rectangular - 0.453" x 0.374" Face (11.50mm x 9.50mm)
Base Product Number EVU-E2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8050
Other Part Number P3Q6103,P3Q6103-NDR,EVUE2AF25D14
Standard Package 1,200
Win Source Part Number 1325936-EVU-E2AF25D14
Ultra Librarian 3D Model Ultra Librarian EVU-E2AF25D14 CAD Model

Description

The Panasonic Electronic Components EVU-E2AF25D14 is a rotary potentiometer that is designed for use in a variety of electronic devices.

  • Taper: Logarithmic
  • Adjustment Type: Side
  • Actuator Type: Flatted
  • Resistance: 10k Ohms
  • Tolerance: ±20%
  • Power Rating: 0.05W (1/20W)
  • Status: Obsolete, Limited Supply and Demand
  • Package: Bulk
  • Standard Package: 1,200

You May Also Be Interested in

Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $52.2018
ECAD model for 3540S-1-201L
TT Electronics
POT 100K OHM 2W WIREWOUND LINEAR
Need more? Email Us
ECAD model for 7286R100KL.25
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR
Need more? Email Us
ECAD model for 7276R10KL.25
Bourns Inc.
POT 10K OHM 1/4W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Through Hole Potentiometer None 1.0 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Need more? Email Us
ECAD model for 3310Y-125-103L
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $22.7264
ECAD model for 51AAD-B28-A15L
Bourns Inc.
POT 10K OHM 2W HYBRITRON LINEAR
Need more? Email Us
ECAD model for 3541H-1-103L
Bourns Inc.
POT 5K OHM 2W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Lug
Lowest to $36.0361
ECAD model for 3549S-1AB-502B
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us
ECAD model for PE30L0FL103MAB
TT Electronics
PRECISION ROTARY POTENTIOMETER
Need more? Email Us
ECAD model for 6187R1KL1.0

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention