EN
  • EN
  • DE

JR2A-DC24V

Part No JR2A-DC24V
Manufacturer Panasonic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215284-JR2A-DC24V
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JR2A-DC24V CAD Model

Description

The JR2A-DC24V is a compact power relay manufactured by Panasonic. This relay is designed for various control applications, offering reliable switching performance and a long operational life. It is commonly used in automation systems, industrial equipment, and power control circuits.

Applications:

  • Automation Systems: Used for controlling various devices and processes in automated systems.
  • Industrial Equipment: Employed in machine control, robotics, and other industrial applications.
  • Power Control Circuits: Used for switching power to various loads.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for controlling components.
  • Lighting Control: Used for switching lights in building automation systems.

Features:

  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • DC Coil Voltage: Operates with a 24V DC coil voltage.
  • High Switching Capacity: Offers a high switching capacity for controlling various loads.
  • Long Life Expectancy: Designed for long operational life.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Reliable Switching: Provides reliable switching performance.
  • Compact Design: Enables integration into small devices.
  • Long Operational Life: Reduces maintenance and replacement costs.
  • Versatile: Suitable for a wide range of applications.
  • Environmentally Friendly: Meets RoHS environmental standards.

Additional Details:

The JR2A-DC24V typically has a contact rating of several amps at 250VAC or 30VDC. The coil resistance, operating time, and release time are typically specified in the Panasonic datasheet. It is available in various mounting options such as PCB mounting. It is important to consult the official datasheet for detailed specifications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess