EN
  • EN
  • DE
  • IT

MA3J142D0LS0

Part No MA3J142D0LS0
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829455-MA3J142D0LS0
Ultra Librarian 3D Model Ultra Librarian MA3J142D0LS0 CAD Model

Description

The MA3J142D0LS0 is a Schottky barrier diode manufactured by Panasonic. Schottky diodes are semiconductor diodes formed with a metal-semiconductor junction. These diodes are characterized by a low forward voltage drop and a very fast switching action. They are commonly used in a wide variety of applications requiring efficient rectification and high-speed switching.

Applications

  • High-frequency rectification: These diodes are frequently employed in RF and microwave applications for signal detection and mixing.
  • Switching power supplies: Used in switch-mode power supplies (SMPS) to improve efficiency due to their fast switching characteristics.
  • Voltage clamping: Provide overvoltage protection for sensitive electronic components.
  • Instrumentation: Employed in test and measurement equipment.
  • Solar panel applications: Used to prevent reverse current flow in solar panels.

Features

  • Low forward voltage drop: Minimizes power loss and enhances efficiency.
  • Fast switching speed: Enables rapid switching between conducting and non-conducting states.
  • Low reverse recovery time: Improves performance in high-frequency applications.
  • Small size: Allows for compact circuit designs.

Benefits

  • Enhanced efficiency: The low forward voltage drop leads to reduced power consumption and greater overall circuit efficiency.
  • Improved switching performance: The fast switching speed enables applications in high-frequency circuits, improving their responsiveness and reliability.
  • Effective overvoltage protection: Protects delicate electronic components from damage due to voltage spikes.
  • Compact designs: The small size of the diode allows for the creation of smaller, more integrated circuit designs.

Technical Specifications

While precise specifications require referencing the Panasonic datasheet for the MA3J142D0LS0, typical Schottky diode parameters to consider are:

  • Forward Voltage (VF): The voltage drop across the diode when it is conducting.
  • Reverse Voltage (VR): The maximum reverse voltage that the diode can withstand without breaking down.
  • Forward Current (IF): The maximum current that the diode can handle in the forward direction.
  • Reverse Current (IR): The leakage current flowing through the diode when it is reverse biased.
  • Junction Capacitance (CJ): The capacitance of the diode's junction, which affects its high-frequency performance.
  • Operating Temperature Range: The range of temperatures within which the diode can operate reliably.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess