EN
  • EN
  • DE

MAZS2000LL

Part No MAZS2000LL
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973799-MAZS2000LL
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAZS2000LL CAD Model

Description

The MAZS2000LL is a silicon epitaxial planar type Zener diode manufactured by Panasonic. This diode is designed for voltage regulation and transient voltage suppression in various electronic circuits. Its compact size and reliable performance make it suitable for a wide range of applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
  • Overvoltage Protection: Clamping voltage levels to prevent damage to downstream circuits.
  • Clipping Circuits: Shaping waveforms by limiting voltage peaks.
  • Reference Voltage Sources: Providing a stable voltage reference for analog circuits.

Features:

  • Zener Diode: Provides a stable voltage reference when reverse-biased.
  • Silicon Epitaxial Planar Type: Ensures high reliability and consistent performance.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Tight Tolerance on Zener Voltage: Provides accurate voltage regulation.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent voltage level under varying load conditions.
  • Protection from Voltage Spikes: Prevents damage to sensitive components.
  • Reliable Performance: High-quality construction ensures long-term stability.
  • Compact Size: Enables integration into small electronic devices.
  • Improved Circuit Performance: Enhances the overall reliability and stability of electronic circuits.

Additional Details:

The MAZS2000LL Zener diode has a specified Zener voltage, reverse leakage current, and power dissipation rating. It's typically available in a surface-mount package. The operating temperature range and storage temperature range are important considerations for ensuring reliable operation. The datasheet provides detailed information on the electrical characteristics and thermal performance of the diode. It is designed to meet industry-standard safety and regulatory requirements. Proper heat sinking may be necessary in high-power applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess